24.000MHZ MJ/30/30/40/12PF Part Information
Details for 24.000MHZ MJ/30/30/40/12PF by Euroquartz
Electronic & Electrical Components>Crystals & Oscillators>Crystals
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9400 |
10 | 1.4900 |
25 | 1.3800 |
50 | 1.3100 |
Stock Information
Details
Part Specifications
Frequency Nom | 24MHz |
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 30ppm |
Product Range | MJ Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 24MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +90°C |
Output Frequency | 24MHz |
Temperature Stabilty | ± 30ppm |
Alternative Part Descriptions
- CRYSTAL, 3.2X5MM, CER, 24.000MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:MJ Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 24.000MHZ MJ/30/30/40/12PF?
Additional datasheets, footprints and schematics for 24.000MHZ MJ/30/30/40/12PF are listed in our Part Details tab. You can also find the 24.000MHZ MJ/30/30/40/12PF image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24.000MHZ MJ/30/30/40/12PF in the Pricing & Inventory tab next to part details. You can view 24.000MHZ MJ/30/30/40/12PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24.000MHZ MJ/30/30/40/12PF fall under?
The 24.000MHZ MJ/30/30/40/12PF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 24.000MHZ MJ/30/30/40/12PF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24.000MHZ MJ/30/30/40/12PF you can contact the distributor directly for product support, shipping queries etc.
Is the 24.000MHZ MJ/30/30/40/12PF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 24.000MHZ MJ/30/30/40/12PF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24.000MHZ MJ/30/30/40/12PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24.000MHZ MJ/30/30/40/12PF often in real-time on the comparison pages.
What if I can't find stock of 24.000MHZ MJ/30/30/40/12PF?
You can fill out our help required form which you can use to request a quote for 24.000MHZ MJ/30/30/40/12PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.