Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Compliant |
Inductance | 18µH |
---|---|
RMS Current (Irms) | 880mA |
Inductor Construction | Shielded |
Product Range | 2300 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.143ohm |
RoHS Compliant | Yes |
Inductor, Shielded, 18Uh, Smd | Newark Electronics |
Power Inductor (SMD), 18 uH, 880 mA, Shielded, 880 mA, 6.2mm x 6.2mm x 3.2mm | Avnet America |
Power Inductors - SMD SMD Inductor 18uH 0.88A | Sager |
Where can I find additional details, specifications and documents for a 23S180C?
Additional datasheets, footprints and schematics for 23S180C are listed on our Part Details page. You can also find images and similar parts to 23S180C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23S180C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23S180C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23S180C fall under?
The 23S180C is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 23S180C when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23S180C you can contact the distributor directly for product support, shipping queries etc.
Is the 23S180C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 23S180C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 23S180C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23S180C often in real-time on the comparison pages.
What if I can't find stock of 23S180C?
You can fill out our help required form which you can use to request a quote for 23S180C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.