Status: | Active |
---|---|
Series: | 23LCV1024 |
RoHS: | Compliant |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.40
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$2.91
|
-
|
Buy Now | |
RS Americas
from US$2.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SPI-compatible Bus Interface - 20 MHz Clock rate - SPI/SDI Mode |
Low-Power CMOS Technology: - Read Current: 3 mA at 3.6V, 20 MHz - Standby Current: 4 ?A Max. at +85°C |
Unlimited read and write cycles |
Zero write time |
128K x 8-bit organization - 32 Byte Page |
Battery-backed SRAM Support via Vbat Pin - Automatic switchover to Vbat |
Sequential Mode reads and writes |
High Reliability |
Temperature Ranges Supported: -40C to +85C |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Density (Organization) | 1024K bits |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 20 |
Bus Modes | SPI,SDI |
Battery Backup | True |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 23LCV1024 Device |
IBIS Model - 23LCV1024 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
I-temp 1Mb VBAT SPI SRAM, 2.5-5.5V | Microchip Technology |
1024K, 2.5V Spi Serial Sram, Vbat 8 Soic .150In T/R Rohs Compliant: Yes |Microchip 23LCV1024T-I/SN | Newark Electronics |
23LCV1024 Series 5.5 V 20 MHz 1 Mbit Surface Mount SPI Serial SRAM - SOIC-8 | Future Electronics |
SRAM Chip Sync Single 3.3V/5V 1M-Bit 128K x 8 25ns 8-Pin SOIC N T/R | Avnet America |
1024K, 2.5V SPI SERIAL SRAM, Vbat | Microchip Technology Inc. 23LCV1024T-I/SN | RS Americas |
1024K, 2.5V SPI SERIAL SRAM, VBAT | Farnell |
Where can I find additional details, specifications and documents for a 23LCV1024T-I/SN?
Additional datasheets, footprints and schematics for 23LCV1024T-I/SN are listed on our Part Details page. You can also find images and similar parts to 23LCV1024T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23LCV1024T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23LCV1024T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23LCV1024T-I/SN fall under?
The 23LCV1024T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23LCV1024T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23LCV1024T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 23LCV1024T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23LCV1024T-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 23LCV1024T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23LCV1024T-I/SN often in real-time on the comparison pages.
What if I can't find stock of 23LCV1024T-I/SN?
You can fill out our help required form which you can use to request a quote for 23LCV1024T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.