Status: | Active |
---|---|
Series: | 23K640 |
RoHS: | Compliant |
Max. Clock 16 MHz |
Low-Power CMOS Technology: -- Read Current: 3 mA at 1 MHz -- Standby Current: 4 µA Max. at 3.6V |
8192 x 8-bit Organization |
32-Byte Page |
HOLD pin |
Flexible Operating modes: -- Byte read and write -- Page mode (32 Byte Page) -- Sequential mode |
Sequential Read/Write |
Density (Organization) | 64 Kbits |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Board Design Files |
---|
IBIS Model - 23x640 Devices |
Verilog Model - 23x640 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
64 Kb SERIAL LOW POWER SRAM | Microchip Technology |
64K, 8K X 8 2.7V Serial Sram, Ext 8 Pdip .300In Tube Rohs Compliant: Yes |Microchip 23K640-E/P | Newark Electronics |
SRAM Chip Sync Single 3.3V 64K-Bit 8K x 8 32ns 8-Pin PDIP Tube | Avnet America |
64K, 8K X 8 2.7V SERIAL SRAM, EXT | Microchip Technology Inc. 23K640-E/P | RS Americas |
SRAM, 64KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 23K640-E/P?
Additional datasheets, footprints and schematics for 23K640-E/P are listed on our Part Details page. You can also find images and similar parts to 23K640-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23K640-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23K640-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23K640-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the 23K640-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23K640-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 23K640-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23K640-E/P often in real-time on the comparison pages.
What if I can't find stock of 23K640-E/P?
You can fill out our help required form which you can use to request a quote for 23K640-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.