Prices starting from US$1.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.65 |
5,420
|
Buy Now | |
Microchip Technology | US$1.05 |
5,756
|
Buy Now | |
Chip One Stop | US$1.06 |
3,574
|
Buy Now | |
element14 | US$1.42 |
3,184
|
Buy Now | |
Newark Electronics | US$1.28 |
3,018
|
Buy Now | |
Farnell | US$1.41 |
3,018
|
Buy Now | |
Future Electronics | US$1.19 |
540
|
Buy Now | |
Micros | US$1.23 |
438
|
Buy Now | |
Transfer Multisort Elektronik | US$1.35 |
428
|
Buy Now | |
EBV Elektronik | - |
200
|
Buy Now | |
Avnet America | US$1.28 |
-
|
Buy Now | |
RS Americas | US$1.26 |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Max. Clock 20 MHz |
Low-Power CMOS Technology: -- Read Current: 3 mA at 1 MHz -- Standby Current: 4 µA Max. at 3.6V |
32,768 x 8-bit Organization |
32-Byte Page |
HOLD pin |
Flexible Operating modes: -- Byte read and write -- Page mode (32 Byte Page) -- Sequential mode |
Sequential Read/Write |
Density (Organization) | 256 Kbits |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
IBIS Model - 23x256 Devices |
Verilog Model - 23x256 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
256 Kb SERIAL LOW POWER SRAM | Microchip Technology |
256K,32K X 8 2.7V Ser SRAM,23K256-I/SN | RS |
IC, SRAM, SERIAL, 256K, 2.7V, SOIC8 | element14 |
Ic, Sram, Serial, 256K, 2.7V, Soic8 | Newark Electronics |
23K256 Series 2.7 V to 3.6 V 256 kbit SPI Bus Low-Power Serial SRAM - SOIC-8 | Future Electronics |
Serial SRAM, 3-Wire/SPI Interface, 256Kbit (32k x 8bit), 2.7÷3.6V, -40÷85°C | Micros |
IC: SRAM memory | Transfer Multisort Elektronik |
SRAM Chip Sync Single 3.3V 256K-Bit 32K x 8 25ns 8-Pin SOIC N Tube | EBV Elektronik |
Microchip 23K256-I/SN SRAM Memory, 256kbit, 2.7 - 3.6 V, 25ns 8-Pin SOIC | Microchip Technology Inc. 23K256-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a 23K256-I/SN?
Additional datasheets, footprints and schematics for 23K256-I/SN are listed on our Part Details page. You can also find images and similar parts to 23K256-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23K256-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23K256-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23K256-I/SN fall under?
The 23K256-I/SN is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to 23K256-I/SN when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23K256-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 23K256-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23K256-I/SN have stock available?
Authorised distributors including Microchip Technology, RS, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 23K256-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23K256-I/SN often in real-time on the comparison pages.
What if I can't find stock of 23K256-I/SN?
You can fill out our help required form which you can use to request a quote for 23K256-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.