Status: | Unknown |
---|---|
Series: | 23ESB Series |
RoHS: | Unknown |
Prices starting from US$3.04
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.21 |
559
|
Buy Now | |
Newark Electronics | US$4.53 |
559
|
Buy Now | |
element14 | US$3.40 |
559
|
Buy Now | |
RS | US$3.51 |
200
|
Buy Now | |
Rapid Electronics | US$5.35 |
200
|
Buy Now | |
Chip One Stop | US$3.74 |
200
|
Buy Now | |
TE Store | US$8.22 |
162
|
Buy Now | |
Avnet America | US$3.04 |
-
|
Buy Now | |
RS Americas | US$5.81 |
-
|
Buy Now |
Track Resistance | 1Mohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESB Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
External Length / Height | 10.7mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +70°C |
Panel Cutout Diameter | 9.6mm |
Proof Voltage | 1000V |
Resistance | 100kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 267° |
Rotation Mechanical Angle | 300° |
Terminal Resistance | 5ohm |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
Potentiometer, Log 1M | Newark Electronics |
POTENTIOMETER, LOG 1M | Farnell |
23E 1 turn carbon track pot,1M log 20mm | RS |
Potentiometers 23E 1MB 6.35X50FL B7 CAT | Rapid Electronics |
23E 1MB 6.35X50FL B7 CAT Resistance Value: 1M Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 1M Ω Carbon Film 20 % .4 W | Part Number: 23ESB105MMF50NF | Internal Number: 1624154-2 | TE Connectivity | TE Store |
Rotary Potentiometer, Carbon Element, 1 MOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America |
Potentiometer Carbon Logorithmic Taper Rotary 1 MOhms Power 0.2W Type 23 Series | TE Connectivity 23ESB105MMF50NF | RS Americas |
Where can I find additional details, specifications and documents for a 23ESB105MMF50NF?
Additional datasheets, footprints and schematics for 23ESB105MMF50NF are listed on our Part Details page. You can also find images and similar parts to 23ESB105MMF50NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESB105MMF50NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESB105MMF50NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESB105MMF50NF fall under?
The 23ESB105MMF50NF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESB105MMF50NF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESB105MMF50NF you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESB105MMF50NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESB105MMF50NF have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Rapid Electronics have stock available or on a lead time for 23ESB105MMF50NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESB105MMF50NF often in real-time on the comparison pages.
What if I can't find stock of 23ESB105MMF50NF?
You can fill out our help required form which you can use to request a quote for 23ESB105MMF50NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.