23A1024T-I/ST More Semiconductors - ICs by Microchip Technology

1.7-2.2V 1Mb SPI Serial SRAM

Status: Active
Series: 23A1024
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip Technology Inc. 23A1024/23LC1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) and SQI (Serial Quad Interface) is supported if your application needs faster data rates. This device also supports unlimited reads and writes to the memory array. The 23A1024/23LC1024 is available in standard packages including 8-lead SOIC, PDIP and 8-lead TSSOP.

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for Farnell
Farnell
from US$2.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.60
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.97
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

SPI-Compatible Bus Interface: - 20 MHz Clock rate - SPI/SDI/SQI mode
Low-Power CMOS Technology:
Read Current: 3 mA at 5.5V, 20 MHz
Standby Current: 4 µA at +85°C
Unlimited Read and Write Cycles
Zero Write Time
128K x 8-bit Organization: - 32-byte page
Byte, Page and Sequential mode for Reads and Writes
High Reliability
Pb-Free and RoHS Compliant, Halogen Free
8 Lead SOIC, TSSOP and PDIP Packages
Temp Range: -40°C to +85°C

Specifications

Density (Organization) 1024 Kbits
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 2.2
Max. Clock Freq. 20 MHz
Page Size (bytes) 32
Write Protected False
Endurance Unlimited
Data Retention (Years) 0
Bus Modes SPI,SDI,SQI
Battery Backup False
Pins | Packaging 8 | TSSOP
Temp Range -40C to +85C
Packing Media Tape and reel (2500)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.033
Shipping Weight (kg) 0.2156
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

1024K, 1.8V Spi Serial Sram, Sqi 8 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip 23A1024T-I/ST | Newark Electronics
MCC23A1024T-I/ST | Avnet America
1Mb Serial SRAM, 1.8V | Microchip Technology
1024K, 1.8V SPI SERIAL SRAM, SQI | Microchip Technology Inc. 23A1024T-I/ST | RS Americas
1024K, 1.8V SPI SERIAL SRAM, SQI | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 23A1024T-I/ST?

Additional datasheets, footprints and schematics for 23A1024T-I/ST are listed on our Part Details page. You can also find images and similar parts to 23A1024T-I/ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 23A1024T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23A1024T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 23A1024T-I/ST fall under?

The 23A1024T-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 23A1024T-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 23A1024T-I/ST you can contact the distributor directly for product support, shipping queries etc.

Is the 23A1024T-I/ST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 23A1024T-I/ST have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 23A1024T-I/ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 23A1024T-I/ST often in real-time on the comparison pages.

What if I can't find stock of 23A1024T-I/ST?

You can fill out our help required form which you can use to request a quote for 23A1024T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay