Status: | Active |
---|---|
Series: | 23A1024 |
RoHS: | Compliant |
SPI-Compatible Bus Interface: - 20 MHz Clock rate - SPI/SDI/SQI mode |
Low-Power CMOS Technology: |
Read Current: 3 mA at 5.5V, 20 MHz |
Standby Current: 4 µA at +85°C |
Unlimited Read and Write Cycles |
Zero Write Time |
128K x 8-bit Organization: - 32-byte page |
Byte, Page and Sequential mode for Reads and Writes |
High Reliability |
Pb-Free and RoHS Compliant, Halogen Free |
8 Lead SOIC, TSSOP and PDIP Packages |
Temp Range: -40°C to +85°C |
Density (Organization) | 1024 Kbits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 2.2 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | Unlimited |
Data Retention (Years) | 0 |
Bus Modes | SPI,SDI,SQI |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 23xx1024 Devices |
IBIS Model - 23A1024 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
1024K, 1.8V Spi Serial Sram, Sqi, Ext 8 Soic .150In T/R Rohs Compliant: Yes |Microchip 23A1024T-E/SN | Newark Electronics |
SOIC 1024K 1.8V SPI SERIAL SRAM SQI EXT | Avnet America |
E-temp 1Mb SPI SRAM, 1.7-2.2V | Microchip Technology |
1024K, 1.8V SPI SERIAL SRAM, SQI, EXT | Microchip Technology Inc. 23A1024T-E/SN | RS Americas |
1024K, 1.8V SPI SERIAL SRAM, SQI, EXT | Farnell |
Where can I find additional details, specifications and documents for a 23A1024T-E/SN?
Additional datasheets, footprints and schematics for 23A1024T-E/SN are listed on our Part Details page. You can also find images and similar parts to 23A1024T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23A1024T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23A1024T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23A1024T-E/SN fall under?
The 23A1024T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 23A1024T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23A1024T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 23A1024T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 23A1024T-E/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 23A1024T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23A1024T-E/SN often in real-time on the comparison pages.
What if I can't find stock of 23A1024T-E/SN?
You can fill out our help required form which you can use to request a quote for 23A1024T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.