Status: | Unknown |
---|---|
Series: | EZ Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Bushing |
---|---|
For Use With | SJ SJT Round Cable |
No. of Positions | - |
Strain Relief Material | Nylon (Polyamide) |
Product Range | EZ Series |
Grommet Type | Strain Relief |
---|---|
Grommet Material | Nylon (Polyamide) |
Mounting Hole Dia | 15.9mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
RoHS Compliant | Yes |
Grommet, Nylon, 15.9Mm, Black | Newark Electronics |
EZ Strain Relief Bushing, Round, SJT/SJ, .625 Hole | Essentra Components 23MP06N34EZ | RS Americas |
Where can I find additional details, specifications and documents for a 23MP06N34EZ?
Additional datasheets, footprints and schematics for 23MP06N34EZ are listed on our Part Details page. You can also find images and similar parts to 23MP06N34EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23MP06N34EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23MP06N34EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23MP06N34EZ fall under?
The 23MP06N34EZ is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23MP06N34EZ when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23MP06N34EZ you can contact the distributor directly for product support, shipping queries etc.
Is the 23MP06N34EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23MP06N34EZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 23MP06N34EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23MP06N34EZ often in real-time on the comparison pages.
What if I can't find stock of 23MP06N34EZ?
You can fill out our help required form which you can use to request a quote for 23MP06N34EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.