Status: | Unknown |
---|---|
Series: | 23 Series |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$3.84
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$4.09
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now | |
TE Store
from US$8.87
|
-
|
Buy Now | |
Farnell
from US$2.89
|
-
|
Buy Now |
Track Resistance | 2.2kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Panel |
Product Range | 23 Series |
Power Rating | 200mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | 0.5% |
Automotive Qualification Standard | - |
MSL | - |
Body Diameter | 20.4mm |
External Length / Height | 10.7mm |
Full Power Rating Temperature | 40°C |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +70°C |
Panel Cutout Diameter | 9.6mm |
Proof Voltage | 1000V |
Resistance | 2.2kohm |
Resistor Element Material | Metal Foil |
Resistor Mounting | Panel |
Rotation Electrical Angle | 267° |
Rotation Mechanical Angle | 300° |
Shaft Diameter | 6.35mm |
Shaft Length | 50mm |
Terminal Resistance | 5ohm |
Thread Size | 7.4 M9.5 |
Tolerance + | 20% |
Tolerance - | 20% |
Track Taper | Logarithmic |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 500V |
Potentiometers 23E 2K2B 6.35X50FL B7 CAT | Rapid Electronics |
Log Carbon potentiometer 2K2 0.20W 20% | RS |
23E 2K2B 6.35X50Fl B7 Cat |Citec Te Connectivity 23ESB222MMF50NF | Newark Electronics |
23E 2K2B 6.35X50FL B7 CAT | Avnet America |
Potentiometer Carbon Logorithmic Taper Rotary 2.2 kOhms Pwr 0.2W Type 23 Series | TE Connectivity 23ESB222MMF50NF | RS Americas |
Special Order: 23E 2K2B 6.35X50FL B7 CAT Resistance Value: 2K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 2K Ω Carbon Film 20 % .4 W | Part Number: 23ESB222MMF50NF | Internal Number: 1624156-4 | TE Connectivity | TE Store |
ROTARY POT, 2.2K, 0.2W, PANEL MOUNT | Farnell |
Where can I find additional details, specifications and documents for a 23ESB222MMF50NF.?
Additional datasheets, footprints and schematics for 23ESB222MMF50NF. are listed on our Part Details page. You can also find images and similar parts to 23ESB222MMF50NF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESB222MMF50NF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESB222MMF50NF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESB222MMF50NF. fall under?
The 23ESB222MMF50NF. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESB222MMF50NF. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESB222MMF50NF. you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESB222MMF50NF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESB222MMF50NF. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 23ESB222MMF50NF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESB222MMF50NF. often in real-time on the comparison pages.
What if I can't find stock of 23ESB222MMF50NF.?
You can fill out our help required form which you can use to request a quote for 23ESB222MMF50NF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.