Status: | Unknown |
---|---|
Series: | 23 Series |
RoHS: | Unknown |
Prices starting from US$5.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.75
|
1,000
in stock
|
Buy Now | |
RS
from US$5.37
|
1,372
in stock
|
Buy Now | |
Newark Electronics
from US$7.64
|
1,000
in stock
|
Buy Now | |
element14
from US$6.98
|
1,000
in stock
|
Buy Now | |
TE Store
from US$14.60
|
434
in stock
|
Buy Now | |
Avnet America
from US$6.71
|
-
|
Buy Now | |
RS Americas
from US$11.07
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Logarithmic |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | 23 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 51mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 20.4mm |
Contact Voltage AC Max | 250V |
External Length / Height | 23mm |
Full Power Rating Temperature | 40°C |
Main Contact Current AC1 Max | 4A |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +70°C |
Resistance | 10kohm |
Resistor Element Material | Metal Foil |
Rotation Electrical Angle | 232° |
Rotation Mechanical Angle | 300° |
Termination Type | Solder |
Thread Size | 7.4 M9.5 |
Voltage Rating | 500V |
Voltage Rating V DC | 500V |
23E 1 turn pot w/switch,10K log 20mm | RS |
Potentiometer, Log, 10Kohm, 200Mw, 20% | Newark Electronics |
POT, LOG 10K, 4A/250V AC SWITCH | element14 |
23SE 10KB 6.35X50FL B7 CAT Resistance Value: 10K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 10K Ω Carbon Film 20 % .4 W | Part Number: 23ESB103MMF50AF | Internal Number: 1624213-2 | TE Connectivity | TE Store |
Rotary Potentiometer, Carbon Element, 10 kOhm, 1Turn, Logarithmic, 400 mW, ± 20% | Avnet America |
Logarithmic Carbon Film Potentiometer w/ 6.35mm Dia.Shaft,10kOhm,+/-20%,0.2W | TE Connectivity 23ESB103MMF50AF | RS Americas |
Where can I find additional details, specifications and documents for a 23ESB103MMF50AF?
Additional datasheets, footprints and schematics for 23ESB103MMF50AF are listed on our Part Details page. You can also find images and similar parts to 23ESB103MMF50AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESB103MMF50AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESB103MMF50AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESB103MMF50AF fall under?
The 23ESB103MMF50AF is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESB103MMF50AF when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESB103MMF50AF you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESB103MMF50AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESB103MMF50AF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 23ESB103MMF50AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESB103MMF50AF often in real-time on the comparison pages.
What if I can't find stock of 23ESB103MMF50AF?
You can fill out our help required form which you can use to request a quote for 23ESB103MMF50AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.