Status: | Unknown |
---|---|
Series: | 23ESA Series |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
459
in stock
|
Buy Now | |
element14
from US$3.05
|
459
in stock
|
Buy Now | |
Rapid Electronics
from US$3.96
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.02
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
TE Store
from US$5.95
|
-
|
Buy Now |
Track Resistance | 47kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 400mW |
Resistance Tolerance | ± 20% |
Product Range | 23ESA Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 50mm |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating | 500V |
POTENTIOMETER, LINEAR, 47K | element14 |
POTENTIOMETER, LINEAR, 47K | Farnell |
Potentiometers 23E 47KA 6X50PL B9 M10 | Rapid Electronics |
Rotary Potentiometer, 47K, 50Mm, 20% | Newark Electronics |
Rotary Potentiometer, Carbon Element, 47 kOhm, 1Turn, Linear, 400 mW, ± 20% | Avnet America |
Special Order: 23E 47KA 6X50PL B9 M10 Resistance Value: 47K Ω Element Type: Carbon Film Passive Component Tolerance: 20 % Power Rating: .4 W Product Terminates To: Wire Potentiometer | 47K Ω Carbon Film 20 % .4 W | Part Number: 23ESA473MLA50N | Internal Number: 1624143-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 23ESA473MLA50N?
Additional datasheets, footprints and schematics for 23ESA473MLA50N are listed on our Part Details page. You can also find images and similar parts to 23ESA473MLA50N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23ESA473MLA50N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23ESA473MLA50N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23ESA473MLA50N fall under?
The 23ESA473MLA50N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 23ESA473MLA50N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23ESA473MLA50N you can contact the distributor directly for product support, shipping queries etc.
Is the 23ESA473MLA50N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23ESA473MLA50N have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 23ESA473MLA50N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23ESA473MLA50N often in real-time on the comparison pages.
What if I can't find stock of 23ESA473MLA50N?
You can fill out our help required form which you can use to request a quote for 23ESA473MLA50N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.