Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$17.68 |
5
|
Buy Now | |
Newark Electronics | US$16.99 |
155
|
Buy Now | |
element14 | US$14.62 |
155
|
Buy Now | |
Farnell | US$18.02 |
155
|
Buy Now | |
Powell Electronics | US$14.11 |
34
|
Buy Now | |
RS Americas | US$14.08 |
16
|
Buy Now | |
Distrelec | US$17.31 |
6
|
Buy Now | |
Heilind Electronics | - |
1
|
Buy Now | |
Heilind Electronics Asia | - |
1
|
Buy Now | |
Carlton-Bates | US$0.28 |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Nylon (Polyamide) |
Outer Diameter | 6.35mm |
Inner Diameter | - |
Overall Length | 12.7mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 29mm |
External Width - Metric | 57mm |
External Depth - Metric | 22mm |
IP Rating | - |
Body Color | Blue |
NEMA Rating | - |
Box, Shielded, Aluminium, Blue | Newark Electronics |
BOX, SHIELDED, ALUMINIUM, BLUE | element14 |
Enclosure, Die Cast, Desktop, Aluminum, Blue, 2.25x1.13x0.88 In | Pomona Electronics 2397 | RS Americas |
Pomona Metal Enclosure 57.15x28.7x22.23mm Die-Cast Aluminium Alloy Blue | Distrelec |
2397,SHIELDED BOX | RS |
SHIELDED BOX | Heilind Electronics |
HDMI 4 PI | 7 DISPLAY & AUDIO 1024X600 W/TOUCHSCREEN |
---|
Where can I find additional details, specifications and documents for a 2397?
Additional datasheets, footprints and schematics for 2397 are listed on our Part Details page. You can also find images and similar parts to 2397 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2397 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2397 fall under?
The 2397 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 2397 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2397 you can contact the distributor directly for product support, shipping queries etc.
Is the 2397 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2397 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and RS Americas have stock available or on a lead time for 2397.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2397 often in real-time on the comparison pages.
What if I can't find stock of 2397?
You can fill out our help required form which you can use to request a quote for 2397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.