2395 Part Information

Details for 2395 by NTE Electronics

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Continuous Drain Current Id 50A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.028ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 150W
No. of Pins 3Pins
RoHS Compliant

Details for 2395 by Multicomp

Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers

Part Downloads

Part Specifications

Spacer Type Round
Spacer Material Nylon 6.6 (Polyamide 6.6)
Outer Diameter 6.35mm
Overall Length 6.35mm
Body Diameter 0.25"
Colour Natural
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes | Newark Electronics

Details for 2395 by Adafruit Industries

Development Boards, Evaluation Tools > More Semiconductors - Tools

Part Downloads

Part Specifications

HDMI 4 PI 7 DISPLAY W/TOUCHSCREEN 1024X600- HDMI/VGA/NTSC/PAL

Alternative Part Descriptions

  • HDMI 4 PI: 7 DISPLAY W/TOUCHSCREEN 1024X600- HDMI/VGA/NTSC/PAL | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2395?

Additional datasheets, footprints and schematics for 2395 are listed in our Part Details tab. You can also find the 2395 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2395 in the Pricing & Inventory tab next to part details. You can view 2395 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2395 fall under?

The 2395 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2395 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2395 you can contact the distributor directly for product support, shipping queries etc.

Is the 2395 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2395 have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation, Carlton-Bates and Ralphs Industrial Electronic Supplies have stock available or on a lead time for 2395.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2395 often in real-time on the comparison pages.

What if I can't find stock of 2395?

You can fill out our help required form which you can use to request a quote for 2395 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2395

Loading...
Loading Results for 2395
We use cookies to improve your experience. See our privacy policy.
Okay