Status: | Unknown |
---|---|
Series: | 2390 Series |
RoHS: | Unknown |
Lamp Base Type | Quick Connect |
---|---|
Mounting Hole Dia | - |
Current Rating | - |
Supply Voltage | 28V |
Lens Shape | Rectangular |
Product Range | 2390 Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Incandescent | Newark Electronics |
INCANDESCENT INDICATOR, RECTANGULAR, 28V | element14 |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 2390QD1-28V?
Additional datasheets, footprints and schematics for 2390QD1-28V are listed on our Part Details page. You can also find images and similar parts to 2390QD1-28V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2390QD1-28V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2390QD1-28V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2390QD1-28V fall under?
The 2390QD1-28V is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2390QD1-28V when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2390QD1-28V you can contact the distributor directly for product support, shipping queries etc.
Is the 2390QD1-28V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2390QD1-28V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for 2390QD1-28V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2390QD1-28V often in real-time on the comparison pages.
What if I can't find stock of 2390QD1-28V?
You can fill out our help required form which you can use to request a quote for 2390QD1-28V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.