Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.81
Lead Length | 3m |
---|---|
Ground Cord Colour | Black |
Ground Terminals | Snap Stud |
End To Ground Resistance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cord | RS |
COIL CORD, SNAP STUD, 3M, BLACK | element14 |
Monitor/Table Mat Interconnect Cord | Newark Electronics |
MONITOR/TABLE MAT INTERCONNECT CORD | Farnell |
Cord, Monitor/Table Mat, No Resistor,10 ft.,10 mm. | SCS 2389 | RS Americas |
Monitor/Table Mat Interconnect Cord, 10', No Resistors | Future Electronics |
Where can I find additional details, specifications and documents for a 2389?
Additional datasheets, footprints and schematics for 2389 are listed on our Part Details page. You can also find images and similar parts to 2389 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2389 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2389 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2389 fall under?
The 2389 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2389 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2389 you can contact the distributor directly for product support, shipping queries etc.
Is the 2389 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2389 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 2389.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2389 often in real-time on the comparison pages.
What if I can't find stock of 2389?
You can fill out our help required form which you can use to request a quote for 2389 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.