Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$106.68
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$57.07
|
71
in stock
|
Buy Now | |
element14
from US$66.43
|
71
in stock
|
Buy Now | |
Farnell
from US$61.41
|
71
in stock
|
Buy Now | |
Future Electronics
from US$59.92
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Wrist Band Type | Expandable |
---|---|
Circumference Max | 69.9mm |
Lead Length | 1.52m |
Wristband Colour | Black |
Ground Terminals | Snap |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Static Protection Wrist Grounder | Newark Electronics |
STATIC PROTECTION WRIST GROUNDER | element14 |
WRIST STRAP, DUAL CONDUCTOR, METAL,MEDIU | RS |
Black Medium 2.25 to 2.75 inch Gray 5' Coil Cord Straight Plug Metal Wrist Strap | Future Electronics |
Where can I find additional details, specifications and documents for a 2382?
Additional datasheets, footprints and schematics for 2382 are listed on our Part Details page. You can also find images and similar parts to 2382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2382 fall under?
The 2382 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2382 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2382 you can contact the distributor directly for product support, shipping queries etc.
Is the 2382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2382 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2382 often in real-time on the comparison pages.
What if I can't find stock of 2382?
You can fill out our help required form which you can use to request a quote for 2382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.