Status: | Unknown |
---|---|
Series: | 2380 Series |
RoHS: | Unknown |
Prices starting from US$5,420.00
Product Range | 2380 Series |
---|---|
Power Rating | 750W |
DC Load Type | Programmable |
Operating Voltage Min | 3.6V |
Operating Voltage Max | 500V |
Operating Current Max | 30A |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
DC LOAD, PROG, 30A, 3.6-500V, 750W | element14 |
DC Electronic Load, 500V, 30A, 750W | RS |
Dc Load, Prog, 30A, 0-500V, 750W | Newark Electronics |
programmable DC Electronic Load, 500V, 30A, 750W | Keithley Instruments 2380-500-30 | RS Americas |
Where can I find additional details, specifications and documents for a 2380-500-30?
Additional datasheets, footprints and schematics for 2380-500-30 are listed on our Part Details page. You can also find images and similar parts to 2380-500-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2380-500-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2380-500-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2380-500-30 fall under?
The 2380-500-30 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 2380-500-30 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2380-500-30 you can contact the distributor directly for product support, shipping queries etc.
Is the 2380-500-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2380-500-30 have stock available?
Authorised distributors including element14, TestEquity, Farnell, RS and Newark Electronics have stock available or on a lead time for 2380-500-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2380-500-30 often in real-time on the comparison pages.
What if I can't find stock of 2380-500-30?
You can fill out our help required form which you can use to request a quote for 2380-500-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.