Status: | Unknown |
---|---|
Series: | 2380 Series |
RoHS: | Unknown |
Product Range | 2380 Series |
---|---|
Power Rating | 200W |
DC Load Type | Programmable |
Operating Voltage Min | 4.5V |
Operating Voltage Max | 500V |
Operating Current Max | 15A |
Manufacturer Warranty | 3 Years |
Plug Type | EU SWISS UK |
DC Electronic Load, 500V, 15A, 200W | RS |
Dc Load, Prog, 15A, 0-500V, 200W | Newark Electronics |
Programmable DC Electronic Load, 500V, 15A, 200W, 2380 Series | Keithley Instruments 2380-500-15 | RS Americas |
DC LOAD, PROG, 15A, 4.5-500V, 200W | element14 |
Where can I find additional details, specifications and documents for a 2380-500-15?
Additional datasheets, footprints and schematics for 2380-500-15 are listed on our Part Details page. You can also find images and similar parts to 2380-500-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2380-500-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2380-500-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2380-500-15 fall under?
The 2380-500-15 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 2380-500-15 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2380-500-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 2380-500-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2380-500-15 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for 2380-500-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2380-500-15 often in real-time on the comparison pages.
What if I can't find stock of 2380-500-15?
You can fill out our help required form which you can use to request a quote for 2380-500-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.