Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
1,000
|
Buy Now | |
element14 | US$0.11 |
32,180
|
Buy Now | |
Newark Electronics | US$0.13 |
29,056
|
Buy Now | |
Farnell | US$0.19 |
2,747
|
Buy Now | |
Transfer Multisort Elektronik | US$0.13 |
750
|
Buy Now | |
Heilind Electronics | US$0.17 |
162
|
Buy Now | |
Heilind Electronics Asia | US$0.17 |
54
|
Buy Now | |
Rapid Electronics | US$10.16 |
2
|
Buy Now | |
Conrad | US$17.31 |
2
|
Buy Now | |
Rutronik | US$0.15 |
-
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
RS Americas | US$17.36 |
-
|
Buy Now | |
Carlton-Bates | US$0.18 |
-
|
Buy Now | |
Sager | US$0.10 |
-
|
Buy Now |
Battery Sizes Accepted | AAAA AAA N |
---|---|
Battery Terminals | Snap Contact |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Contact |
Battery Size Code | AAAA AAA N |
For Use With | AAA AAAA 12V N Size Batteries |
Battery Sizes Accepted:AAAA, AAA, N | element14 |
Positive Clip, Battery Contact | Newark Electronics |
BATTERY, ALL A TYPES | Farnell |
AAA AAAA CELL CLIP | RS |
Button-like contact | Transfer Multisort Elektronik |
AAA / AAAA / N POS CONTACT | Heilind Electronics |
HOLDER AAA AAAA N SNAP-ON | Rutronik |
Spring Steel Nickel Plate Finish Positive Snap-on Clip | Future Electronics |
Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery CLIP AAA | Sager |
RoHS Compliant | Yes |
---|
Bus pirate basic probe set | Adafruit Industries 238 | RS Americas |
Punch Size | 50 Way |
---|---|
Length | 88.9mm |
Punch Tool Type | Panel |
Shaft Diameter | 9.5mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 238?
Additional datasheets, footprints and schematics for 238 are listed on our Part Details page. You can also find images and similar parts to 238 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 238 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 238 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 238 fall under?
The 238 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 238 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 238 you can contact the distributor directly for product support, shipping queries etc.
Is the 238 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 238 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 238.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 238 often in real-time on the comparison pages.
What if I can't find stock of 238?
You can fill out our help required form which you can use to request a quote for 238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.