Status: | Unknown |
---|---|
Series: | 2370 Series |
RoHS: | Compliant |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | 2370 Series |
Relay Mounting | Through Hole |
Coil Resistance | 500ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
RoHS Compliant | Yes |
Relay, Reed, Dpst-No, 200V, 0.5A, Tht | Newark Electronics |
Reed Relay, PC Board, Mounting12 VDC, 2A DPST-NOES Shield: Yes, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 2377-12-020?
Additional datasheets, footprints and schematics for 2377-12-020 are listed on our Part Details page. You can also find images and similar parts to 2377-12-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2377-12-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2377-12-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2377-12-020 fall under?
The 2377-12-020 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2377-12-020 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2377-12-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 2377-12-020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2377-12-020 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 2377-12-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2377-12-020 often in real-time on the comparison pages.
What if I can't find stock of 2377-12-020?
You can fill out our help required form which you can use to request a quote for 2377-12-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.