Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.91
|
3
in stock
|
Buy Now | |
Distrelec
from US$2.49
|
720
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
375
in stock
|
Buy Now | |
RS Americas
from US$38.40
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$27.30
|
171
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
112
in stock
|
Buy Now | |
element14
from US$63.70
|
3
in stock
|
Buy Now | |
Future Electronics
from US$47.81
|
-
|
Buy Now |
Lead Length | 6.1m |
---|---|
Ground Cord Colour | Grey |
Ground Terminals | Stud |
End To Ground Resistance | 1Mohm |
Product Range | 2300 Series |
SVHC | No SVHC (15-Jan-2018) |
Dual Conductor Coil Cord, 20 Ft., One Megohm, Straight, 3.4mm Plug, Gray | SCS 2371 | RS Americas |
Grounding Cord | Newark Electronics |
COIL CORD, 3.4MM PLUG, 6.1M, GREY | element14 |
Dual conductor adjustable fabric band with 20ft (6 m) coiled cord | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spare Connector |
---|---|
For Use With | Fluke 1521 & 1522 Thermometers |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2371?
Additional datasheets, footprints and schematics for 2371 are listed on our Part Details page. You can also find images and similar parts to 2371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2371 fall under?
The 2371 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2371 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2371 you can contact the distributor directly for product support, shipping queries etc.
Is the 2371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2371 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, RS Americas, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 2371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2371 often in real-time on the comparison pages.
What if I can't find stock of 2371?
You can fill out our help required form which you can use to request a quote for 2371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.