236R8C Inductors by Murata

INDUCTOR, UN-SHIELDED, 6.8UH, 1.22A, SMD

Status: Unknown
Series: 2300 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Newark
Newark
from US$0.54
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for Sager
Sager
from US$0.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 6.8µH
RMS Current (Irms) 1.22A
Inductor Construction Unshielded
Saturation Current (Isat) 1.22A
Product Range 2300 Series
Power Inductor Case 4.5mm x 4mm x 3.2mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, Un-Shielded, 6.8Uh, 1.22A, Smd | Newark Electronics
Power Inductor (SMD), 6.8 uH, 1.22 A, Unshielded, 1.22 A, 4.5mm x 4mm x 3.2mm | Avnet America
Power Inductors - SMD 6.8uH 1.22A miniature SMD inductor | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 236R8C?

Additional datasheets, footprints and schematics for 236R8C are listed on our Part Details page. You can also find images and similar parts to 236R8C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 236R8C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 236R8C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 236R8C fall under?

The 236R8C is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to 236R8C when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 236R8C you can contact the distributor directly for product support, shipping queries etc.

Is the 236R8C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 236R8C have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 236R8C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 236R8C often in real-time on the comparison pages.

What if I can't find stock of 236R8C?

You can fill out our help required form which you can use to request a quote for 236R8C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay