Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
236834-000,
3-1191741-5 |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.67
|
2,321
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
2,239
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
2,220
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.67
|
773
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
450
in stock
|
Buy Now | |
Distrelec
from US$5.12
|
19
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
Avnet Asia
from US$2.86
|
-
|
Buy Now | |
Boersig
from US$3.10
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Nickel |
Lead Color | White/Black |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0813 |
Dielectric Outside Diameter (Max) | .03in, .75mm |
Jacket Outside Diameter | 2.65mm, .105in |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 175°C |
236834-000 3-1191741-5 SO96-2-55-22-90 | Heilind Electronics |
Solder Sleeves&Shield Tubing SO96-2-55-22-90 | Rapid Electronics |
Solder Sleeve, Wire to Wire, Transparent Blue, 2.67 mm, SO96 Series | TE Connectivity 236834-000 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 236834-000?
Additional datasheets, footprints and schematics for 236834-000 are listed on our Part Details page. You can also find images and similar parts to 236834-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 236834-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 236834-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 236834-000 fall under?
The 236834-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 236834-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 236834-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 236834-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 236834-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 236834-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 236834-000 often in real-time on the comparison pages.
What if I can't find stock of 236834-000?
You can fill out our help required form which you can use to request a quote for 236834-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.