Prices starting from US$0.26
Wrist Band Type | Adjustable |
---|---|
Circumference Max | - |
Lead Length | - |
Wristband Colour | Blue |
Ground Terminals | Snap |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Wrist Strap, Dual Conductor for Monitors, Nylon Elastic Fabric, Adjustable | SCS 2368 | RS Americas |
Static Protection Wrist Grounder | Newark Electronics |
Strap | RS |
Dual conductor adjustable fabric band with 5 ft. (1.5 m) coiled cord | Future Electronics |
WRIST BAND, ADJUSTABLE, SNAP, BLUE | element14 |
Where can I find additional details, specifications and documents for a 2368?
Additional datasheets, footprints and schematics for 2368 are listed on our Part Details page. You can also find images and similar parts to 2368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2368 fall under?
The 2368 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 2368 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2368 you can contact the distributor directly for product support, shipping queries etc.
Is the 2368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2368 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 2368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2368 often in real-time on the comparison pages.
What if I can't find stock of 2368?
You can fill out our help required form which you can use to request a quote for 2368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.