Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Polyester / Nylon |
---|---|
Wipe Width | 8" |
Wipe Length | 8" |
Product Range | - |
Accessory Type | Dry Cleaning Wipes |
Applications | General Maintenance |
Colour | White |
Pack Quantity | 50 |
Glass & Plastic Cleaning Wipes | Newark Electronics |
Wipe, Microfiber Glass and Plastic Cleaning Wipes | RS Americas |
Where can I find additional details, specifications and documents for a 2363-50?
Additional datasheets, footprints and schematics for 2363-50 are listed on our Part Details page. You can also find images and similar parts to 2363-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2363-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2363-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2363-50 fall under?
The 2363-50 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 2363-50 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2363-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2363-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2363-50 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2363-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2363-50 often in real-time on the comparison pages.
What if I can't find stock of 2363-50?
You can fill out our help required form which you can use to request a quote for 2363-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.