2359-300 Cleaning & Chemicals by Unknown

MAINTENANCE WIPE BLUE 9" X 9" PK100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.99

Distributor Stock
Logo for Farnell
Farnell
from US$82.85
6
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$60.95
12
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$69.63
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.50
6
in stock
Buy Now
Logo for element14
element14
from US$81.26
6
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$59.99
-
Buy Now

Specifications

Wipe Material Cellulose / Polyester
Wipe Width 228.6mm
Wipe Length 228.6mm
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Cleaning cloth: cloth | Transfer Multisort Elektronik
Wipe, TechClean, Dry, Pack, 9x9", 300 Wipes | TechSpray 2359-300 | RS Americas
Maintenance Wipe, Blue, 9" X 9", Pk100 | Newark Electronics
MAINTENANCE WIPE, BLUE, 9" X 9", PK100 | element14
All Purpose Wiper Blue Multipurpose Wiping | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2359-300?

Additional datasheets, footprints and schematics for 2359-300 are listed on our Part Details page. You can also find images and similar parts to 2359-300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2359-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2359-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2359-300 fall under?

The 2359-300 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.

Can I view similar or alternative parts?

You can view similar parts to 2359-300 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2359-300 you can contact the distributor directly for product support, shipping queries etc.

Is the 2359-300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2359-300 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2359-300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2359-300 often in real-time on the comparison pages.

What if I can't find stock of 2359-300?

You can fill out our help required form which you can use to request a quote for 2359-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay