Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Coax Inner Shield Material | Aluminized Polyester |
---|---|
Insulation Material | Polyethylene |
Conductor Material | Tin-Plated Copper |
Shield Capacity | .8 |
Jacket Material | LSFRZH |
Jacket Color | Light Blue |
Shield Material | Tin-Coated Copper |
Shield Style | Braid |
Coax Outer Shield Material | Braid |
Overall Core Diameter | 1.02mm |
Wire Size | 24AWG |
Overall Outside Diameter | 5.2mm |
Impedance | 100Ω |
Wire/Cable Type | Cat 5e Quad |
Product Type | Cable |
Cable Type | CAT5e |
Product Classification | Ethernet |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Where can I find additional details, specifications and documents for a 2358581-1?
Additional datasheets, footprints and schematics for 2358581-1 are listed on our Part Details page. You can also find images and similar parts to 2358581-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2358581-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2358581-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2358581-1 fall under?
The 2358581-1 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 2358581-1 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2358581-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2358581-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2358581-1 have stock available?
There is no stock from authorised distributors for 2358581-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2358581-1 often in real-time on the comparison pages.
What if I can't find stock of 2358581-1?
You can fill out our help required form which you can use to request a quote for 2358581-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.