Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2355930001,
1191733-8 |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.95
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.27
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.27
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Sager
from US$2.17
|
-
|
Buy Now | |
Farnell
from US$2.48
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Markers per Sleeve | 2 |
Color | White |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | .031in, .7mm |
Compatible Cable Diameter | .8 – 1.9mm, .032 – .075in |
Supplied Diameter | 2.4mm, .093in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
2355930001 1191733-8 | Heilind Electronics |
Wire Labels & Markers Ht-Sce-3/32-2.0-S1-9 |Raychem Te Connectivity 2355930001 | Newark Electronics |
Cable Accessories Marker Sleeve Fluoropolymer White Piece | Avnet America |
TE Connectivity HT-SCE-3/32-2.0-S1-9 Wire Labels & Marke | Distrelec |
Wire Labels & Markers HT-SCE-3/32-2.0-S1-9 | Sager |
Where can I find additional details, specifications and documents for a 2355930001?
Additional datasheets, footprints and schematics for 2355930001 are listed on our Part Details page. You can also find images and similar parts to 2355930001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355930001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355930001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355930001 fall under?
The 2355930001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2355930001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355930001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355930001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355930001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 2355930001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355930001 often in real-time on the comparison pages.
What if I can't find stock of 2355930001?
You can fill out our help required form which you can use to request a quote for 2355930001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.