235542-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 235542-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 235542-000
Series Information for 235542-000 - TE Connectivity
  • Status: Active
  • Aliases: 235542-000, 3-1198200-0
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD06W-F

Specifications

Marker Color:
White
Marker Size:
STD 06
Marker Style:
Snap-On
Marker Material:
Polyoxymethylene
Compatible Cable Diameter:
2.6 – 3.5mm, .102 – .138in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Marker Polyoxymethylene White Bag
Avnet Europe
Cable Accessories Marker Polyoxymethylene White Bag
Conrad
; No. of markers: 30; Imprint: F ;