2355181-3 Part Information

Details for 2355181-3 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Post Size .5mm, .02in
Connector Profile Standard
Board-to-Board Configuration Vertical
Stackable No
PCB Mount Orientation Vertical
Number of Positions 3
Number of Rows 1
Contact Current Rating (Max) 2A
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin
Mating Post Length .157in, 4mm
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Type Pin
Contact Underplating Material Nickel
Contact Shape & Form Square
PCB Thickness (Recommended) .063in, 1.6mm
Connector Width .079in, 2mm
Connector Length .236in, 6mm
Operating Voltage 125VAC
Dielectric Withstanding Voltage (Max) 500VAC
Centerline (Pitch) .079in, 2mm
Housing Color Black
Housing Material PA9T GF
Agency/Standard UL
UL Flammability Rating UL 94V-0
UL Rating Recognized
UL File Number E28476
Assembly Process Feature Without Pick and Place Cover
Circuit Application Signal
Packaging Method Box
実装方法 Box
Header Type Breakaway
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Termination Post & Tail Length 2.8mm, .11in
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Operating Temperature Range -40 – 221°F, -40 – 105°C
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: H284
Global Product Line: 438
GPL Description: Industrial

Alternative Part Descriptions

  • Connector Unshrouded Header 3 Position 2mm Solder Straight Box | Avnet America
  • Connector, 3P,2MM,BRK HDR,SRVT,2.8,0.38AU,BOX | Allied Electronics & Automation
  • 3P,2MM,BRK HDR,SRVT,2.8,0.38AU,BOX PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 2355181-3 | Internal Number: 2355181-3 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2355181-3?

Additional datasheets, footprints and schematics for 2355181-3 are listed in our Part Details tab. You can also find the 2355181-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2355181-3 in the Pricing & Inventory tab next to part details. You can view 2355181-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2355181-3 fall under?

The 2355181-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2355181-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2355181-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2355181-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2355181-3 have stock available?

Authorised distributors including Avnet America, Allied Electronics & Automation and TE Store have stock available or on a lead time for 2355181-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2355181-3 often in real-time on the comparison pages.

What if I can't find stock of 2355181-3?

You can fill out our help required form which you can use to request a quote for 2355181-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2355181-3

Loading...
Loading Results for 2355181-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us