2355180-3 PCB Connectors by TE Connectivity

3P,2MM,BRK HDR,SRVT,2.8,0.38AU,TR W/CAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .5mm, .02in
Assembly Process Feature Material Thermoplastic
Number of Rows 1
PCB Mount Orientation Vertical
Stackable No
Board-to-Board Configuration Vertical
Number of Positions 3
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Layout Inline
Contact Mating Area Plating Material Thickness 14.96µin, .38µm
PCB Contact Termination Area Plating Material Tin
Mating Post Length .157in, 4mm
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Contact Underplating Material Thickness 19.69µin, .5µm
Contact Type Pin
Contact Underplating Material Nickel
Contact Current Rating (Max) 2A
PCB Thickness (Recommended) .063in, 1.6mm
Connector Width .079in, 2mm
Connector Length .236in, 6mm
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 125VAC
Centerline (Pitch) 2mm, .079in
Housing Color Black
Housing Material PA9T GF
Agency/Standard UL
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
Circuit Application Signal
Assembly Process Feature Pick and Place Cover, Plastic Cap
Packaging Method Tape & Reel
実装方法 Tape & Reel
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Header Type Breakaway
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .11in, 2.8mm
Termination Method to Printed Circuit Board Through Hole (SMT Compatible)
Operating Temperature Range -40 – 105°C, -40 – 221°F
High Temperature Compatible Yes

Alternative Descriptions

Connector Unshrouded Header 3 Position 2mm Solder Straight Through Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2355180-3?

Additional datasheets, footprints and schematics for 2355180-3 are listed on our Part Details page. You can also find images and similar parts to 2355180-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2355180-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355180-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2355180-3 fall under?

The 2355180-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2355180-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2355180-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2355180-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2355180-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2355180-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2355180-3 often in real-time on the comparison pages.

What if I can't find stock of 2355180-3?

You can fill out our help required form which you can use to request a quote for 2355180-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay