Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Ports | 1 |
---|---|
Ethernet Switch Dimensions | 125 (W) x 65 (D) x196 (H)mm |
Ethernet Speed | 1000BASE-TXMb/s |
Input Voltage | 12 – 57VDC |
PoE Power Budget per Port | 30W |
IP Rating | IP40 |
EN50155 Approved | Yes |
Mounting Type | Wall |
Switch Management Type | Unmanaged |
Number of PoE Ports | 1 |
Ethernet Switch Connector Type | M12-A8 |
PoE Support | Yes |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Poe Injector, M12 A-Code X 1, Wall | Newark Electronics |
Ethernet Module | RS Americas |
POE INJECTOR, M12 A-CODE X 1, WALL | Farnell |
POE Injector 1000Mbps Wall Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2355174-1?
Additional datasheets, footprints and schematics for 2355174-1 are listed on our Part Details page. You can also find images and similar parts to 2355174-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2355174-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2355174-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2355174-1 fall under?
The 2355174-1 is listed under Relays, Contactors & Switches > Switches > Ethernet Switches.
Can I view similar or alternative parts?
You can view similar parts to 2355174-1 when available in the Ethernet Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2355174-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2355174-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2355174-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2355174-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2355174-1 often in real-time on the comparison pages.
What if I can't find stock of 2355174-1?
You can fill out our help required form which you can use to request a quote for 2355174-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.