Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$5.50
|
2,000
in stock
|
Buy Now | |
Farnell
from US$6.91
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
100
in stock
|
Buy Now | |
Future Electronics
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$4.85
|
-
|
Buy Now | |
RS Americas
from US$8.51
|
-
|
Buy Now |
Color | Black |
---|---|
Configuration | Double-Ended |
Number of Power Positions | 8 |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Wire Size | 16AWG |
Overall Outside Cable Diameter | 1.29mm, .051in |
Housing Color | Black |
Housing Material | Thermoplastic |
Cable Assembly Length | .1m, .328ft |
Cable Assembly Category | Power |
Shielded | No |
Connector Type (End A) | Power Connector |
Connector Type (End B) | Power Connector |
Cable Assembly Type | Power |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Specialized Cables ELCON Micro 2x4 CA | Rapid Electronics |
TE Connectivity CA ELCON Micro 2x4 Specialized Cables E | Distrelec |
WIRE-TO-BOARD CABLE ASSEMBLIES | Farnell |
Cable Assy, 8Pos, Wtb Rcpt-Rcpt, 100Mm | Newark Electronics |
ELCON Micro 2x4 Wire to Board Housing | RS |
8 (Power) Position Cable Assembly Rectangular Socket to Socket 0.328' (100.00mm, | Future Electronics |
Cable Assembly Double Ended 8 Position 16 AWG 0.1m Straight Black | Avnet America |
Cable, ELCON Mirco 2x4 CA | TE Connectivity 2354120-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2354120-1?
Additional datasheets, footprints and schematics for 2354120-1 are listed on our Part Details page. You can also find images and similar parts to 2354120-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2354120-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2354120-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2354120-1 fall under?
The 2354120-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2354120-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2354120-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2354120-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2354120-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2354120-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2354120-1 often in real-time on the comparison pages.
What if I can't find stock of 2354120-1?
You can fill out our help required form which you can use to request a quote for 2354120-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.