Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Voltage |
Meter Range | 0V to 200V |
Digit Height | 12.7mm |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2353-1024-10?
Additional datasheets, footprints and schematics for 2353-1024-10 are listed on our Part Details page. You can also find images and similar parts to 2353-1024-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2353-1024-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2353-1024-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2353-1024-10 fall under?
The 2353-1024-10 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 2353-1024-10 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2353-1024-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 2353-1024-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2353-1024-10 have stock available?
There is no stock from authorised distributors for 2353-1024-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2353-1024-10 often in real-time on the comparison pages.
What if I can't find stock of 2353-1024-10?
You can fill out our help required form which you can use to request a quote for 2353-1024-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.