Options for Price Comparison
Distributor Statistics for 2352906-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2352906-1
Details for 2352906-1 by TE Connectivity
Relays, Contactors & Switches > Switches > Ethernet Switches
2352906-1
Buy Directly from TE Store (0 in stock) $5591.8100
12P MAN POE SWITCH RACK 1GB 2XBP 110V
2352906-1 image

2352906-1 by TE Connectivity

12P MAN POE SWITCH RACK 1GB 2XBP 110V
Part Information
2352906-1 image
RoHS Compliant
Not reviewed for solder process capability
Status: Active
Product Code: X987
Global Product Line: 136
GPL Description: Industrial
Specifications
Number of Ports:
12
Ethernet Switch Dimensions:
125 (W) x 65 (D) x196 (H)mm
Ethernet Speed:
1000BASE-TXMb/s
Input Voltage:
72 – 110VDC
PoE Power Budget per Port:
60W
EN50155 Approved:
Yes
IP Rating:
IP30
Link Aggregation Control Protocol (LACP):
Yes
Mounting Type:
Rack
Dual Power Input:
No
Number of PoE Ports:
8
Bypass Function:
Yes
Ethernet Switch Connector Type:
M12 X-Code
PoE Support:
Yes
Switch Management Type:
Managed
Operating Temperature Range:
-4 – 140°F, -20 – 60°C
Alternate Descriptions
ETHERNET MODULE, M12 X-CODE X 12, RACK; No. of Ports:12Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed PoE Gigabit Redundant Ethernet; Ethernet Switch Mounting:Rack; Port Types:M12 X-Coded x 12 RoHS Compliant: Yes Newark Electronics
Ethernet Module; 12p man POE Switch; rck 1Gb 2xBP 110V Allied Electronics & Automation
12P MAN POE SWITCH RACK 1GB 2XBP 110V Number of Ports: 12 Ethernet Speed: 1000BASE-TX Mb/s PoE Support: Yes Switch Management Type: Managed Input Voltage: 72 – 110 VDC 12P Man Poe Switch Rack | 12 1000BASE-TX Mb/s Managed | Part Number: 2352906-1 | Internal Number: 2352906-1 | TE Connectivity TE Store