Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
235265J001,
6-1191730-1 |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.86
|
100
in stock
|
Buy Now | |
Distrelec
from US$4.74
|
100
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
Sager
from US$1.97
|
-
|
Buy Now |
Flexibility | Very Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Expanded Inside Diameter (Min) | 28.19mm, 1.11in |
Recovered Wall Thickness (Tolerance) | .035in, .89mm |
Recovered Inside Diameter (Max) | 12.5mm, .492in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, US |
Packaging Method | Flat Spool |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Resistant To | Wrinkling, Strain |
Operating Temperature Range | -30 – 125°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 70°C |
Heat Shrink Tubing And Sleeves V2-27.0-0-Fsp-Sm |Raychem Te Connectivity 235265J001 | Newark Electronics |
Heat Shrink Tubing and Sleeves V2-27.0-0-FSP-SM | Rapid Electronics |
TE Connectivity V2-27.0-0-FSP-SM HEAT SHRINK TUBE SINGLE | Distrelec |
Heat Shrink Tubing 2:1 Polyolefin Black Spool | Avnet America |
TE Connectivity V2-27.0-0-FSP-SM | Sager |
Where can I find additional details, specifications and documents for a 235265J001?
Additional datasheets, footprints and schematics for 235265J001 are listed on our Part Details page. You can also find images and similar parts to 235265J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 235265J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 235265J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 235265J001 fall under?
The 235265J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 235265J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 235265J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 235265J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 235265J001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 235265J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 235265J001 often in real-time on the comparison pages.
What if I can't find stock of 235265J001?
You can fill out our help required form which you can use to request a quote for 235265J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.