Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
180
in stock
|
Buy Now | |
TE Store
from US$1.35
|
3,591
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,587
in stock
|
Buy Now | |
element14
from US$0.81
|
1,587
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,587
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.58
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 10A |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | 3.5mm, .137in |
Housing Color | Green |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8POS TB HDR 180 DEG, PITCH 3.5, TL 3.4mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 8 .137" | PCB Terminal Block | Part Number: 2351886-8 | Internal Number: 2351886-8 | .137" | TE Connectivity | TE Store |
Terminal Block, Header, 8Pos, Th Rohs Compliant: Yes |Buchanan Te Connectivity 2351886-8 | Newark Electronics |
TERMINAL BLOCK, HEADER, 8POS, TH | element14 |
8 P TB HDR 180 DEG PITCH 3.5 TL 3.4mm | RS |
Conn Shrouded HDR 8 POS 3.5mm Solder ST Through Hole Box | Avnet America |
8POS TB HDR 180 DEG, PITCH 3.5 | TTI Europe |
Where can I find additional details, specifications and documents for a 2351886-8?
Additional datasheets, footprints and schematics for 2351886-8 are listed on our Part Details page. You can also find images and similar parts to 2351886-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351886-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351886-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351886-8 fall under?
The 2351886-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2351886-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351886-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351886-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2351886-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2351886-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351886-8 often in real-time on the comparison pages.
What if I can't find stock of 2351886-8?
You can fill out our help required form which you can use to request a quote for 2351886-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.