Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | .137in, 3.5mm |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TERMINAL BLOCK, HEADER, 3WAY, TH | Farnell |
3POS TB HDR 180 DEG, PITCH 3.5, TL 3.4mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 3 .137" | PCB Terminal Block | Part Number: 2351886-3 | Internal Number: 2351886-3 | .137" | TE Connectivity | TE Store |
3 P TB HDR 180 DEG PITCH 3.5 TL 3.4mm | RS |
Conn Shrouded HDR 3 POS 3.5mm Solder ST Through Hole Box | Avnet America |
Terminal Block, Header, 3Pos, Th Rohs Compliant: Yes |Buchanan Te Connectivity 2351886-3. | Newark Electronics |
Where can I find additional details, specifications and documents for a 2351886-3?
Additional datasheets, footprints and schematics for 2351886-3 are listed on our Part Details page. You can also find images and similar parts to 2351886-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351886-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351886-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351886-3 fall under?
The 2351886-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2351886-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351886-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351886-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2351886-3 have stock available?
Authorised distributors including Farnell, TE Store, RS, Avnet America and element14 have stock available or on a lead time for 2351886-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351886-3 often in real-time on the comparison pages.
What if I can't find stock of 2351886-3?
You can fill out our help required form which you can use to request a quote for 2351886-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.