Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 16A |
PCB Tail Length | .177in, 4.5mm |
Voltage | 300VAC |
Current Rating (Max) | 16A |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Packaging Method | Box |
Block Type | PCB Mount |
Connector Style | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
8POS TB HDR 180 DEG, PITCH 5.0&TL 4.5mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 8 .197" | PCB Terminal Block | Part Number: 2351885-8 | Internal Number: 2351885-8 | .197" | TE Connectivity | TE Store |
8 P TB HDR 180 DEG PITCH 5.0&TL 4.5mm | RS |
Connector Shrouded Header 8 Position 5mm Solder Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2351885-8?
Additional datasheets, footprints and schematics for 2351885-8 are listed on our Part Details page. You can also find images and similar parts to 2351885-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351885-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351885-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351885-8 fall under?
The 2351885-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2351885-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351885-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351885-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2351885-8 have stock available?
Authorised distributors including TE Store, RS and Avnet America have stock available or on a lead time for 2351885-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351885-8 often in real-time on the comparison pages.
What if I can't find stock of 2351885-8?
You can fill out our help required form which you can use to request a quote for 2351885-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.