Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,260
in stock
|
Buy Now | |
TE Store
from US$0.42
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
490
in stock
|
Buy Now | |
element14
from US$0.21
|
490
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .177in, 4.5mm |
Voltage | 300VAC |
Current Rating (Max) | 16A |
Housing Material | PA 66 |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector Style | Header |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 105°F |
TERMINAL BLOCK, HEADER, 3WAY, TH | Farnell |
3POS TB HDR 180 DEG, PITCH 5.0&TL 4.5mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 2351885-3 | Internal Number: 2351885-3 | .197" | TE Connectivity | TE Store |
Terminal Block, Header, 3Way, Th Rohs Compliant: Yes |Buchanan Te Connectivity 2351885-3 | Newark Electronics |
3pos Header 180 Deg, 5.00mm, Tail Length 4.5mm | Future Electronics |
Conn Shrouded HDR 3 POS 5mm Solder ST Through Hole Box | Avnet America |
3POS TB HDR 180 DEG,PITCH 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a 2351885-3?
Additional datasheets, footprints and schematics for 2351885-3 are listed on our Part Details page. You can also find images and similar parts to 2351885-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2351885-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2351885-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2351885-3 fall under?
The 2351885-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2351885-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2351885-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2351885-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2351885-3 have stock available?
Authorised distributors including Farnell, TE Store, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 2351885-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2351885-3 often in real-time on the comparison pages.
What if I can't find stock of 2351885-3?
You can fill out our help required form which you can use to request a quote for 2351885-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.