2350529-1 Multi-Sensor Modules by TE Connectivity

PIR LENS ADAPTER- KIT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.24

Distributor Stock
Logo for Farnell
Farnell
from US$5.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.61
-
Buy Now
Logo for element14
element14
from US$5.24
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Width 10.1mm
Product Length 7.7mm
Sensor Type Accessory
Operating Temperature Range -5 – 50°C

Compatible Parts


Alternative Descriptions

Pir Lens And Adapter Kit, Sensor Mod Rohs Compliant: Yes |Te Connectivity Sensors 2350529-1 | Newark Electronics
PIR LENS AND ADAPTER KIT, SENSOR MOD | Farnell
PIR Lens Adapter Kit for Murata PIR Sensor Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2350529-1?

Additional datasheets, footprints and schematics for 2350529-1 are listed on our Part Details page. You can also find images and similar parts to 2350529-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2350529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2350529-1 fall under?

The 2350529-1 is listed under Sensors > Multi-Sensor Modules.

Can I view similar or alternative parts?

You can view similar parts to 2350529-1 when available in the Multi-Sensor Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2350529-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2350529-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2350529-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2350529-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2350529-1 often in real-time on the comparison pages.

What if I can't find stock of 2350529-1?

You can fill out our help required form which you can use to request a quote for 2350529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay