2350398-5 Terminal Blocks & Strips by TE Connectivity

5 POS SPRING TB PLUG , PITCH 3.50

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.41

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
No stock
Buy Now
Logo for TE Store
TE Store
from US$3.11
2,788
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.41
-
Buy Now

Specifications

Color Green
Stacking Configuration Side Stackable
Number of Positions 5
Wire Entry Angle Top
Number of Rows 1
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 8A
Contact Mating Area Plating Material Tin
Wire Size 24 – 16AWG, .05 – 1.31mm²
Voltage 150VAC
Current Rating (Max) 8A
Centerline (Pitch) 3.5mm, .137in
Housing Color Green
Housing Material PA 66
Screwless Terminal Block Yes
Mounting Angle Vertical
Mating Angle Straight
Circuit Application Signal
Packaging Method Box
Connector Style Plug
Block Type Spring Terminal Block
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

5 POS SPRING TB PLUG , PITCH 3.50 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .137 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 5 .137" | PCB Terminal Block | Part Number: 2350398-5 | Internal Number: 2350398-5 | .137" | TE Connectivity | TE Store
Connector Pluggable Terminal Block Plug 5Position 3.5mm Right Angle Cable Mount | Avnet America
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2350398-5?

Additional datasheets, footprints and schematics for 2350398-5 are listed on our Part Details page. You can also find images and similar parts to 2350398-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2350398-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350398-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2350398-5 fall under?

The 2350398-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 2350398-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2350398-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2350398-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2350398-5 have stock available?

Authorised distributors including TE Store, Avnet America and Farnell have stock available or on a lead time for 2350398-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2350398-5 often in real-time on the comparison pages.

What if I can't find stock of 2350398-5?

You can fill out our help required form which you can use to request a quote for 2350398-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay