Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Top |
Stacking Configuration | Side Stackable |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Wire Size | .13 – 3.31mm², 26 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | .196in, 5mm |
Housing Material | PA 66 |
Housing Color | Green |
Screw Flange | With |
Connector Mounting Type | Motor |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Block Type | Spring Terminal Block |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, 0 – 221°F |
6 P SPRING TB PLUG PITCH 5.00 | RS |
Terminal Block, Pluggable, 6Pos, 12Awg | Newark Electronics |
6 POS SPRING TB PLUG, PITCH 5.00 | Future Electronics |
Connector Pluggable Terminal Block Plug 6Position 5mm Right Angle Cable Mount | Avnet America |
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 2350397-6?
Additional datasheets, footprints and schematics for 2350397-6 are listed on our Part Details page. You can also find images and similar parts to 2350397-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350397-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350397-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350397-6 fall under?
The 2350397-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2350397-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350397-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350397-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2350397-6 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2350397-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350397-6 often in real-time on the comparison pages.
What if I can't find stock of 2350397-6?
You can fill out our help required form which you can use to request a quote for 2350397-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.