Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
No stock
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | - |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 200V |
Power Rating per Element | 125mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistance R1 | 10kohm |
Resistor Array, 4X1206 5% 10K | Newark Electronics |
Where can I find additional details, specifications and documents for a 235003910103?
Additional datasheets, footprints and schematics for 235003910103 are listed on our Part Details page. You can also find images and similar parts to 235003910103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 235003910103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 235003910103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 235003910103 fall under?
The 235003910103 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 235003910103 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 235003910103 you can contact the distributor directly for product support, shipping queries etc.
Is the 235003910103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 235003910103 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 235003910103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 235003910103 often in real-time on the comparison pages.
What if I can't find stock of 235003910103?
You can fill out our help required form which you can use to request a quote for 235003910103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.