Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$17.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.77
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$26.25
|
67
in stock
|
Buy Now | |
element14
from US$41.32
|
67
in stock
|
Buy Now | |
RS Americas
from US$33.87
|
62
in stock
|
Buy Now | |
Distrelec
from US$27.18
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.29
|
51
in stock
|
Buy Now | |
Carlton-Bates
from US$30.80
|
-
|
Buy Now |
Wipe Material | Cellulose / Polyester |
---|---|
Wipe Width | 228.6mm |
Wipe Length | 228.6mm |
Accessory Type | C-Fold Cleaning Wipe |
Colour | White |
For Use With | General Purpose Applications |
RoHS Compliant | Yes |
Techclean Wiper Cleaning Wipes | Newark Electronics |
Wipe, TechClean, Dry, Pack, 9x9", 100 Wipes | TechSpray 2350-100 | RS Americas |
Techspray Cleaning Wipes, 250 x 200mm, ISO 5 / ISO 4, 100 | Distrelec |
Cleaning cloth: cloth | Transfer Multisort Elektronik |
WIPE, CELLULOSE, 10" X 8", C-FOLD, PK100 | Farnell |
All Purpose Wiper Multipurpose Wiping | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2350-100?
Additional datasheets, footprints and schematics for 2350-100 are listed on our Part Details page. You can also find images and similar parts to 2350-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2350-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2350-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2350-100 fall under?
The 2350-100 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Wipes.
Can I view similar or alternative parts?
You can view similar parts to 2350-100 when available in the Wipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2350-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2350-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2350-100 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 2350-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2350-100 often in real-time on the comparison pages.
What if I can't find stock of 2350-100?
You can fill out our help required form which you can use to request a quote for 2350-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.