Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 1.48A |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 1.48A |
Product Range | 2300 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.068ohm |
Inductance Tolerance | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Spacing | 1.7mm |
No. of Pins | 2Pins |
Inductor, Un-Shielded, 4.7Uh, 1.48A, Smd | Newark Electronics |
Power Inductor (SMD), 4.7 uH, 1.48 A, Unshielded, 1.48 A, 4.5mm x 4mm x 3.2mm | Avnet America |
Power Inductors - SMD 4.7 UH 1.48 A | Sager |
INDUCTOR, 4.7UH 1.48A MINIATURE SM | Farnell |
Where can I find additional details, specifications and documents for a 234R7C?
Additional datasheets, footprints and schematics for 234R7C are listed on our Part Details page. You can also find images and similar parts to 234R7C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 234R7C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 234R7C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 234R7C fall under?
The 234R7C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 234R7C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 234R7C you can contact the distributor directly for product support, shipping queries etc.
Is the 234R7C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 234R7C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 234R7C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 234R7C often in real-time on the comparison pages.
What if I can't find stock of 234R7C?
You can fill out our help required form which you can use to request a quote for 234R7C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.