Options for Price Comparison
Distributor Statistics for 2349839-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2349839-1
Details for 2349839-1 by TE Connectivity
Cable Assemblies > Copper Cable Assemblies > Sliver & SFF-TA-1002 Cable Assemblies
C/A, SLIVER 2.0, 2C, R/A TO R/A, 0.5M
2349839-1 image

2349839-1 by TE Connectivity

C/A, SLIVER 2.0, 2C, R/A TO R/A, 0.5M
Part Information
2349839-1 image
RoHS Compliant
ELV Compliant
Not reviewed for solder process capability
Status: Active
Product Code: X393
Global Product Line: AI7
GPL Description: Data and Devices
Specifications
Flammability Rating:
VW-1
Configuration:
Double-Ended
Number of Signal Positions:
70
Number of Power Positions:
14
Wire Size:
33AWG
Impedance:
100Ω
Number of Positions:
84
Halogen Free:
Yes
Cable Assembly Length:
.5m
Cable Assembly Type:
Mid-Board Copper
Cable Assembly Category:
High Speed
Cable Style:
Madison TurboTwin
Connector Type (End A):
Plug
Connector Type (End B):
Plug
Data Rate:
20Gb/s
Alternate Descriptions
Cable Assembly Plug 84 Position Sliver 2.0 Right Angle to Sliver 2.0 Right Angle 0.5m Avnet America
Similar Part