2347721-6 Pluggable IO Connectors & Cages by TE Connectivity

SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$78.86

Distributor Stock
Logo for Farnell
Farnell
from US$54.93
23
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$96.92
47
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$92.30
47
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$94.08
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$112.68
23
in stock
Buy Now
Logo for element14
element14
from US$90.98
23
in stock
Buy Now
Logo for TE Store
TE Store
from US$101.09
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$89.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$78.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$141.43
-
Buy Now

Specifications

Number of Ports 12
Port Matrix Configuration 2 x 6
Number of Positions 20
Data Rate (Max) 56Gb/s
Centerline (Pitch) .018in, .6mm
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
Circuit Application Signal
Pluggable I/O Applications SFP56, SFP28
EMI Containment Feature Type EMI Springs
Included Lightpipe No
Connector & Contact Terminates To Printed Circuit Board
Cage Type Stacked
Integrated Lightpipes Yes
Product Type Cage Assembly with Integrated Connector
Pluggable I/O Accessory Type Dust & EMI Cover
Form Factor zSFP+ Stacked (SFP56)
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

TE Connectivity SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY I/ | Distrelec
CAGES WITH INTEGRATED CONNECTOR | Farnell
Connector, Zsfp+, Rcpt, 20Pos, Press Fit Rohs Compliant: Yes |Te Connectivity 2347721-6 | Newark Electronics
CONNECTOR, ZSFP+, RCPT, 20POS, PRESS FIT | element14
SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY Form Factor: zSFP+ Stacked (SFP56) Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .018 in Centerline (Pitch): .6 mm Circuit Application: Signal zSFP+ Stacked (SFP56) Cage Assembly with Integrated Connector .018" .6 mm | Sfp56 Stacked Cage Assembly: Emi Spring | Part Number: 2347721-6 | Internal Number: 2347721-6 | .018" | TE Store
Conn SFP56 2x6 RCP 240 POS 0.6mm Press Fit RA Through Hole | Avnet America
I/O Connector, SFP56 STACKED 2X6 Receptacle Assembly | TE Connectivity 2347721-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2347721-6?

Additional datasheets, footprints and schematics for 2347721-6 are listed on our Part Details page. You can also find images and similar parts to 2347721-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2347721-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2347721-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2347721-6 fall under?

The 2347721-6 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2347721-6 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2347721-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2347721-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2347721-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2347721-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2347721-6 often in real-time on the comparison pages.

What if I can't find stock of 2347721-6?

You can fill out our help required form which you can use to request a quote for 2347721-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay