Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 550mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 550mA |
Product Range | - |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 0.683ohm |
Inductance Tolerance | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Spacing | 1.7mm |
No. of Pins | 2Pins |
Inductor, Un-Shielded, 47Uh, 550Ma, Smd | Newark Electronics |
Power Inductor (SMD), 47 uH, 550 mA, Unshielded, 550 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
Power Inductors - SMD 47uH 0.55A miniature SMD inductor | Sager |
INDUCTOR, 47UH 0.55A MINIATURE SM | Farnell |
Where can I find additional details, specifications and documents for a 23470C?
Additional datasheets, footprints and schematics for 23470C are listed on our Part Details page. You can also find images and similar parts to 23470C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23470C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23470C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23470C fall under?
The 23470C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 23470C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23470C you can contact the distributor directly for product support, shipping queries etc.
Is the 23470C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23470C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 23470C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23470C often in real-time on the comparison pages.
What if I can't find stock of 23470C?
You can fill out our help required form which you can use to request a quote for 23470C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.